Vishay Intertechnology, Inc. RES 34.0K OHM 1/3W 0.1% 1210 TNPW121034K0BETA

Description
RES 34.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 34.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/3W 0.1% 1210 - TNPW121034K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/3W 0.1% 1210
TNPW121034K0BETA
RES 34.0K OHM 1/3W 0.1% 1210 TNPW121034K0BETA
RES 34.0Kohm 1/3W 0.1% 1210

RES 34.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121034K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121034K0BETA-ND
Chip Resistor - Surface Mount TNPW121034K0BETA-ND
34 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

34 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121034K0BETA TNPW121034K0BETA-ND
Product Name RES 34.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details