Vishay Intertechnology, Inc. Vishay/DaleRES 340 OHM 1/3W 0.1% 1210 TNPW1210340RBEEA

Description
Vishay/DaleRES 340ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 340ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 340 OHM 1/3W 0.1% 1210 - TNPW1210340RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 340 OHM 1/3W 0.1% 1210
TNPW1210340RBEEA
Vishay/DaleRES 340 OHM 1/3W 0.1% 1210 TNPW1210340RBEEA
Vishay/DaleRES 340ohm 1/3W 0.1% 1210

Vishay/DaleRES 340ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210340RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210340RBEEA-ND
Chip Resistor - Surface Mount TNPW1210340RBEEA-ND
340 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

340 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210340RBEEA TNPW1210340RBEEA-ND
Product Name Vishay/DaleRES 340 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 340 ohms 340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers