Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW121033K2BETA

Description
33.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW121033K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121033K2BETA-ND
Chip Resistor - Surface Mount TNPW121033K2BETA-ND
33.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

33.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 33.2K OHM 1/3W 0.1% 1210 - TNPW121033K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/3W 0.1% 1210
TNPW121033K2BETA
RES 33.2K OHM 1/3W 0.1% 1210 TNPW121033K2BETA
RES 33.2Kohm 1/3W 0.1% 1210

RES 33.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121033K2BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121033K2BETA
Chip Resistor - Surface Mount TNPW121033K2BETA
RES 33.2K OHM 0.1% 1/3W 1210

RES 33.2K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121033K2BETA-ND TNPW121033K2BETA TNPW121033K2BETA
Product Name Chip Resistor - Surface Mount RES 33.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers