Vishay Intertechnology, Inc. RES 332K OHM 1/3W 0.1% 1210 TNPW1210332KBEEA

Description
RES 332Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 332Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/3W 0.1% 1210 - TNPW1210332KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/3W 0.1% 1210
TNPW1210332KBEEA
RES 332K OHM 1/3W 0.1% 1210 TNPW1210332KBEEA
RES 332Kohm 1/3W 0.1% 1210

RES 332Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210332KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210332KBEEA-ND
Chip Resistor - Surface Mount TNPW1210332KBEEA-ND
332 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

332 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210332KBEEA TNPW1210332KBEEA-ND
Product Name RES 332K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details