Vishay Intertechnology, Inc. RES 324 OHM 1/3W 0.1% 1210 TNPW1210324RBEEA

Description
RES 324ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 324ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/3W 0.1% 1210 - TNPW1210324RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/3W 0.1% 1210
TNPW1210324RBEEA
RES 324 OHM 1/3W 0.1% 1210 TNPW1210324RBEEA
RES 324ohm 1/3W 0.1% 1210

RES 324ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210324RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210324RBEEA-ND
Chip Resistor - Surface Mount TNPW1210324RBEEA-ND
324 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

324 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210324RBEEA TNPW1210324RBEEA-ND
Product Name RES 324 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers