Vishay Intertechnology, Inc. Vishay/DaleRES 324K OHM 1/3W 0.1% 1210 TNPW1210324KBETA

Description
Vishay/DaleRES 324Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 324Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 324K OHM 1/3W 0.1% 1210 - TNPW1210324KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 324K OHM 1/3W 0.1% 1210
TNPW1210324KBETA
Vishay/DaleRES 324K OHM 1/3W 0.1% 1210 TNPW1210324KBETA
Vishay/DaleRES 324Kohm 1/3W 0.1% 1210

Vishay/DaleRES 324Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210324KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210324KBETA-ND
Chip Resistor - Surface Mount TNPW1210324KBETA-ND
324 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

324 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210324KBETA TNPW1210324KBETA-ND
Product Name Vishay/DaleRES 324K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 324000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers