Vishay Intertechnology, Inc. RES 31.6K OHM 1/3W 0.1% 1210 TNPW121031K6BEEA

Description
RES 31.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 31.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/3W 0.1% 1210 - TNPW121031K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/3W 0.1% 1210
TNPW121031K6BEEA
RES 31.6K OHM 1/3W 0.1% 1210 TNPW121031K6BEEA
RES 31.6Kohm 1/3W 0.1% 1210

RES 31.6Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121031K6BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121031K6BEEA-ND
Chip Resistor - Surface Mount TNPW121031K6BEEA-ND
31.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121031K6BEEA TNPW121031K6BEEA-ND
Product Name RES 31.6K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers