Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW121030R1FHTA

Description
30.1 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW121030R1FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121030R1FHTA-ND
Chip Resistor - Surface Mount TNPW121030R1FHTA-ND
30.1 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

30.1 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 30.1 Ohm, 1%, 50 Ppm Vishay - 66C1674 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 30.1 Ohm, 1%, 50 Ppm Vishay
66C1674
Tnpw, 1210, 30.1 Ohm, 1%, 50 Ppm Vishay 66C1674
TNPW, 1210, 30.1 Ohm, 1%, 50 ppm

TNPW, 1210, 30.1 Ohm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW121030R1FHTA-ND 66C1674
Product Name Chip Resistor - Surface Mount Tnpw, 1210, 30.1 Ohm, 1%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details