Vishay Intertechnology, Inc. Vishay/DaleRES 30.9K OHM 1/3W 0.1% 1210 TNPW121030K9BETA

Description
Vishay/DaleRES 30.9Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 30.9Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 30.9K OHM 1/3W 0.1% 1210 - TNPW121030K9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 30.9K OHM 1/3W 0.1% 1210
TNPW121030K9BETA
Vishay/DaleRES 30.9K OHM 1/3W 0.1% 1210 TNPW121030K9BETA
Vishay/DaleRES 30.9Kohm 1/3W 0.1% 1210

Vishay/DaleRES 30.9Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121030K9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121030K9BETA-ND
Chip Resistor - Surface Mount TNPW121030K9BETA-ND
30.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

30.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121030K9BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121030K9BETA
Chip Resistor - Surface Mount TNPW121030K9BETA
RES 30.9K OHM 0.1% 1/3W 1210

RES 30.9K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121030K9BETA TNPW121030K9BETA-ND TNPW121030K9BETA
Product Name Vishay/DaleRES 30.9K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 30900 ohms 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details