Vishay Intertechnology, Inc. RES 30.1K OHM 1/3W 0.1% 1210 TNPW121030K1BETA

Description
RES 30.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 30.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/3W 0.1% 1210 - TNPW121030K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/3W 0.1% 1210
TNPW121030K1BETA
RES 30.1K OHM 1/3W 0.1% 1210 TNPW121030K1BETA
RES 30.1Kohm 1/3W 0.1% 1210

RES 30.1Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121030K1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121030K1BETA-ND
Chip Resistor - Surface Mount TNPW121030K1BETA-ND
30.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

30.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 30.1 Kohm, 0.1%, 25 Ppm Vishay - 66C1673 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 30.1 Kohm, 0.1%, 25 Ppm Vishay
66C1673
Tnpw, 1210, 30.1 Kohm, 0.1%, 25 Ppm Vishay 66C1673
TNPW, 1210, 30.1 kOhm, 0.1%, 25 ppm

TNPW, 1210, 30.1 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121030K1BETA TNPW121030K1BETA-ND 66C1673
Product Name RES 30.1K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 30.1 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details