Vishay Intertechnology, Inc. RES 30.0K OHM 1/3W 0.1% 1210 TNPW121030K0BEEA

Description
RES 30.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 30.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/3W 0.1% 1210 - TNPW121030K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/3W 0.1% 1210
TNPW121030K0BEEA
RES 30.0K OHM 1/3W 0.1% 1210 TNPW121030K0BEEA
RES 30.0Kohm 1/3W 0.1% 1210

RES 30.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121030K0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121030K0BEEA-ND
Chip Resistor - Surface Mount TNPW121030K0BEEA-ND
30 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121030K0BEEA TNPW121030K0BEEA-ND
Product Name RES 30.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details