Vishay Intertechnology, Inc. RES 300K OHM 1/3W 0.1% 1210 TNPW1210300KBEEN

Description
RES 300Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 300Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/3W 0.1% 1210 - TNPW1210300KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/3W 0.1% 1210
TNPW1210300KBEEN
RES 300K OHM 1/3W 0.1% 1210 TNPW1210300KBEEN
RES 300Kohm 1/3W 0.1% 1210

RES 300Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210300KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210300KBEEN-ND
Chip Resistor - Surface Mount TNPW1210300KBEEN-ND
300 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210300KBEEN TNPW1210300KBEEN-ND
Product Name RES 300K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 300000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details