Vishay Intertechnology, Inc. RES 2.00M OHM 1/3W 0.1% 1210 TNPW12102M00BETA

Description
RES 2.00Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.00Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00M OHM 1/3W 0.1% 1210 - TNPW12102M00BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1/3W 0.1% 1210
TNPW12102M00BETA
RES 2.00M OHM 1/3W 0.1% 1210 TNPW12102M00BETA
RES 2.00Mohm 1/3W 0.1% 1210

RES 2.00Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102M00BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102M00BETA-ND
Chip Resistor - Surface Mount TNPW12102M00BETA-ND
2 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

2 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102M00BETA TNPW12102M00BETA-ND
Product Name RES 2.00M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details