Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12102K94BEEA

Description
2.94 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.94 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12102K94BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K94BEEA-ND
Chip Resistor - Surface Mount TNPW12102K94BEEA-ND
2.94 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.94 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Vishay/DaleRES 2.94K OHM 1/3W 0.1% 1210 - TNPW12102K94BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 2.94K OHM 1/3W 0.1% 1210
TNPW12102K94BEEA
Vishay/DaleRES 2.94K OHM 1/3W 0.1% 1210 TNPW12102K94BEEA
Vishay/DaleRES 2.94Kohm 1/3W 0.1% 1210

Vishay/DaleRES 2.94Kohm 1/3W 0.1% 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW12102K94BEEA-ND TNPW12102K94BEEA
Product Name Chip Resistor - Surface Mount Vishay/DaleRES 2.94K OHM 1/3W 0.1% 1210
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details