Vishay Intertechnology, Inc. Res Thin Film 1210 2.74K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW12102K74BECN

Description
Res Thin Film 1210 2.74K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1210 2.74K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1210 2.74K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R - TNPW12102K74BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1210 2.74K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
TNPW12102K74BECN
Res Thin Film 1210 2.74K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW12102K74BECN
Res Thin Film 1210 2.74K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1210 2.74K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K74BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K74BECN-ND
Chip Resistor - Surface Mount TNPW12102K74BECN-ND
2.74 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

2.74 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 2.74 Kohm, 0.1%, 25 Ppm Vishay - 66C1612 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 2.74 Kohm, 0.1%, 25 Ppm Vishay
66C1612
Tnpw, 1210, 2.74 Kohm, 0.1%, 25 Ppm Vishay 66C1612
TNPW, 1210, 2.74 kOhm, 0.1%, 25 ppm

TNPW, 1210, 2.74 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12102K74BECN TNPW12102K74BECN-ND 66C1612
Product Name Res Thin Film 1210 2.74K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 1210, 2.74 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 3 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details