Vishay Intertechnology, Inc. RES 2.67K OHM 1/3W 0.1% 1210 TNPW12102K67BEEA

Description
RES 2.67Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.67Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/3W 0.1% 1210 - TNPW12102K67BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/3W 0.1% 1210
TNPW12102K67BEEA
RES 2.67K OHM 1/3W 0.1% 1210 TNPW12102K67BEEA
RES 2.67Kohm 1/3W 0.1% 1210

RES 2.67Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K67BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K67BEEA-ND
Chip Resistor - Surface Mount TNPW12102K67BEEA-ND
2.67 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.67 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K67BEEA TNPW12102K67BEEA-ND
Product Name RES 2.67K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details