Vishay Intertechnology, Inc. RES 2.61K OHM 1/3W 0.1% 1210 TNPW12102K61BETA

Description
RES 2.61Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.61Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/3W 0.1% 1210 - TNPW12102K61BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/3W 0.1% 1210
TNPW12102K61BETA
RES 2.61K OHM 1/3W 0.1% 1210 TNPW12102K61BETA
RES 2.61Kohm 1/3W 0.1% 1210

RES 2.61Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K61BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K61BETA-ND
Chip Resistor - Surface Mount TNPW12102K61BETA-ND
2.61 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

2.61 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K61BETA TNPW12102K61BETA-ND
Product Name RES 2.61K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers