Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12102K55BETA

Description
2.55 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.55 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12102K55BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K55BETA-ND
Chip Resistor - Surface Mount TNPW12102K55BETA-ND
2.55 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

2.55 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 2.55K OHM 1/3W 0.1% 1210 - TNPW12102K55BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/3W 0.1% 1210
TNPW12102K55BETA
RES 2.55K OHM 1/3W 0.1% 1210 TNPW12102K55BETA
RES 2.55Kohm 1/3W 0.1% 1210

RES 2.55Kohm 1/3W 0.1% 1210

Supplier's Site
Tnpw, 1210, 2.55 Kohm, 0.1%, 25 Ppm Vishay - 66C1609 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 2.55 Kohm, 0.1%, 25 Ppm Vishay
66C1609
Tnpw, 1210, 2.55 Kohm, 0.1%, 25 Ppm Vishay 66C1609
TNPW, 1210, 2.55 kOhm, 0.1%, 25 ppm

TNPW, 1210, 2.55 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12102K55BETA-ND TNPW12102K55BETA 66C1609
Product Name Chip Resistor - Surface Mount RES 2.55K OHM 1/3W 0.1% 1210 Tnpw, 1210, 2.55 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details