Vishay Intertechnology, Inc. RES 2.55K OHM 1/3W 0.1% 1210 TNPW12102K55BEEN

Description
RES 2.55Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.55Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/3W 0.1% 1210 - TNPW12102K55BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/3W 0.1% 1210
TNPW12102K55BEEN
RES 2.55K OHM 1/3W 0.1% 1210 TNPW12102K55BEEN
RES 2.55Kohm 1/3W 0.1% 1210

RES 2.55Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K55BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K55BEEN-ND
Chip Resistor - Surface Mount TNPW12102K55BEEN-ND
2.55 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.55 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K55BEEN TNPW12102K55BEEN-ND
Product Name RES 2.55K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers