Vishay Intertechnology, Inc. RES 2.43K OHM 1/3W 0.1% 1210 TNPW12102K43BETA

Description
RES 2.43Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.43Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/3W 0.1% 1210 - TNPW12102K43BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/3W 0.1% 1210
TNPW12102K43BETA
RES 2.43K OHM 1/3W 0.1% 1210 TNPW12102K43BETA
RES 2.43Kohm 1/3W 0.1% 1210

RES 2.43Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K43BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K43BETA-ND
Chip Resistor - Surface Mount TNPW12102K43BETA-ND
2.43 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

2.43 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K43BETA TNPW12102K43BETA-ND
Product Name RES 2.43K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details