Vishay Intertechnology, Inc. Vishay/DaleRES 2.40K OHM 1/3W 0.1% 1210 TNPW12102K40BETA

Description
Vishay/DaleRES 2.40Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 2.40Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 2.40K OHM 1/3W 0.1% 1210 - TNPW12102K40BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 2.40K OHM 1/3W 0.1% 1210
TNPW12102K40BETA
Vishay/DaleRES 2.40K OHM 1/3W 0.1% 1210 TNPW12102K40BETA
Vishay/DaleRES 2.40Kohm 1/3W 0.1% 1210

Vishay/DaleRES 2.40Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K40BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K40BETA-ND
Chip Resistor - Surface Mount TNPW12102K40BETA-ND
2.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

2.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K40BETA TNPW12102K40BETA-ND
Product Name Vishay/DaleRES 2.40K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details