Vishay Intertechnology, Inc. RES 2.37K OHM 1/3W 0.1% 1210 TNPW12102K37BEEN

Description
RES 2.37Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.37Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/3W 0.1% 1210 - TNPW12102K37BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/3W 0.1% 1210
TNPW12102K37BEEN
RES 2.37K OHM 1/3W 0.1% 1210 TNPW12102K37BEEN
RES 2.37Kohm 1/3W 0.1% 1210

RES 2.37Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K37BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K37BEEN-ND
Chip Resistor - Surface Mount TNPW12102K37BEEN-ND
2.37 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.37 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K37BEEN TNPW12102K37BEEN-ND
Product Name RES 2.37K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers