Vishay Intertechnology, Inc. RES 2.15K OHM 1/3W 0.1% 1210 TNPW12102K15BEEN

Description
RES 2.15Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.15Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/3W 0.1% 1210 - TNPW12102K15BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/3W 0.1% 1210
TNPW12102K15BEEN
RES 2.15K OHM 1/3W 0.1% 1210 TNPW12102K15BEEN
RES 2.15Kohm 1/3W 0.1% 1210

RES 2.15Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K15BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K15BEEN-ND
Chip Resistor - Surface Mount TNPW12102K15BEEN-ND
2.15 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.15 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K15BEEN TNPW12102K15BEEN-ND
Product Name RES 2.15K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details