Vishay Intertechnology, Inc. RES 2.00K OHM 1/3W 0.1% 1210 TNPW12102K00BEEN

Description
RES 2.00Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.00Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/3W 0.1% 1210 - TNPW12102K00BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/3W 0.1% 1210
TNPW12102K00BEEN
RES 2.00K OHM 1/3W 0.1% 1210 TNPW12102K00BEEN
RES 2.00Kohm 1/3W 0.1% 1210

RES 2.00Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K00BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K00BEEN-ND
Chip Resistor - Surface Mount TNPW12102K00BEEN-ND
2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12102K00BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12102K00BEEN
Chip Resistor - Surface Mount TNPW12102K00BEEN
RES 2K OHM 0.1% 1/3W 1210

RES 2K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12102K00BEEN TNPW12102K00BEEN-ND TNPW12102K00BEEN
Product Name RES 2.00K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers