Vishay Intertechnology, Inc. RES 2.00K OHM 1/3W 0.1% 1210 TNPW12102K00BEEA

Description
RES 2.00Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.00Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/3W 0.1% 1210 - TNPW12102K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/3W 0.1% 1210
TNPW12102K00BEEA
RES 2.00K OHM 1/3W 0.1% 1210 TNPW12102K00BEEA
RES 2.00Kohm 1/3W 0.1% 1210

RES 2.00Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - 541-4624-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4624-2-ND
Chip Resistor - Surface Mount 541-4624-2-ND
2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4624-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4624-1-ND
Chip Resistor - Surface Mount 541-4624-1-ND
2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4624-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4624-6-ND
Chip Resistor - Surface Mount 541-4624-6-ND
2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K00BEEA 541-4624-2-ND
Product Name RES 2.00K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details