Vishay Intertechnology, Inc. Vishay/DaleRES 29.4K OHM 1/3W 0.1% 1210 TNPW121029K4BEEA

Description
Vishay/DaleRES 29.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 29.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 29.4K OHM 1/3W 0.1% 1210 - TNPW121029K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 29.4K OHM 1/3W 0.1% 1210
TNPW121029K4BEEA
Vishay/DaleRES 29.4K OHM 1/3W 0.1% 1210 TNPW121029K4BEEA
Vishay/DaleRES 29.4Kohm 1/3W 0.1% 1210

Vishay/DaleRES 29.4Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121029K4BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121029K4BEEA-ND
Chip Resistor - Surface Mount TNPW121029K4BEEA-ND
29.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

29.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121029K4BEEA TNPW121029K4BEEA-ND
Product Name Vishay/DaleRES 29.4K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details