Vishay Intertechnology, Inc. Vishay/DaleRES 294K OHM 1/3W 0.1% 1210 TNPW1210294KBETA

Description
Vishay/DaleRES 294Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 294Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 294K OHM 1/3W 0.1% 1210 - TNPW1210294KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 294K OHM 1/3W 0.1% 1210
TNPW1210294KBETA
Vishay/DaleRES 294K OHM 1/3W 0.1% 1210 TNPW1210294KBETA
Vishay/DaleRES 294Kohm 1/3W 0.1% 1210

Vishay/DaleRES 294Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210294KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210294KBETA-ND
Chip Resistor - Surface Mount TNPW1210294KBETA-ND
294 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

294 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1210294KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1210294KBETA
Chip Resistor - Surface Mount TNPW1210294KBETA
RES 294K OHM 0.1% 1/3W 1210

RES 294K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1210294KBETA TNPW1210294KBETA-ND TNPW1210294KBETA
Product Name Vishay/DaleRES 294K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 294000 ohms 294000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567469 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details