Vishay Intertechnology, Inc. RES 28.7K OHM 1/3W 0.1% 1210 TNPW121028K7BEEN

Description
RES 28.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 28.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/3W 0.1% 1210 - TNPW121028K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/3W 0.1% 1210
TNPW121028K7BEEN
RES 28.7K OHM 1/3W 0.1% 1210 TNPW121028K7BEEN
RES 28.7Kohm 1/3W 0.1% 1210

RES 28.7Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121028K7BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121028K7BEEN-ND
Chip Resistor - Surface Mount TNPW121028K7BEEN-ND
28.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121028K7BEEN TNPW121028K7BEEN-ND
Product Name RES 28.7K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers