Vishay Intertechnology, Inc. RES 28.0K OHM 1/3W 0.1% 1210 TNPW121028K0BEEN

Description
RES 28.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 28.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/3W 0.1% 1210 - TNPW121028K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/3W 0.1% 1210
TNPW121028K0BEEN
RES 28.0K OHM 1/3W 0.1% 1210 TNPW121028K0BEEN
RES 28.0Kohm 1/3W 0.1% 1210

RES 28.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121028K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121028K0BEEN-ND
Chip Resistor - Surface Mount TNPW121028K0BEEN-ND
28 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121028K0BEEN TNPW121028K0BEEN-ND
Product Name RES 28.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details