Vishay Intertechnology, Inc. RES 287 OHM 1/3W 0.1% 1210 TNPW1210287RBEEN

Description
RES 287ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 287ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/3W 0.1% 1210 - TNPW1210287RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/3W 0.1% 1210
TNPW1210287RBEEN
RES 287 OHM 1/3W 0.1% 1210 TNPW1210287RBEEN
RES 287ohm 1/3W 0.1% 1210

RES 287ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210287RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210287RBEEN-ND
Chip Resistor - Surface Mount TNPW1210287RBEEN-ND
287 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

287 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210287RBEEN TNPW1210287RBEEN-ND
Product Name RES 287 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 287 ohms 287 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details