Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1210287KBETA

Description
287 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
287 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1210287KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210287KBETA-ND
Chip Resistor - Surface Mount TNPW1210287KBETA-ND
287 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

287 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 287K OHM 1/3W 0.1% 1210 - TNPW1210287KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/3W 0.1% 1210
TNPW1210287KBETA
RES 287K OHM 1/3W 0.1% 1210 TNPW1210287KBETA
RES 287Kohm 1/3W 0.1% 1210

RES 287Kohm 1/3W 0.1% 1210

Supplier's Site
Tnpw, 1210, 287 Kohm, 0.1%, 25 Ppm Vishay - 66C1662 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 287 Kohm, 0.1%, 25 Ppm Vishay
66C1662
Tnpw, 1210, 287 Kohm, 0.1%, 25 Ppm Vishay 66C1662
TNPW, 1210, 287 kOhm, 0.1%, 25 ppm

TNPW, 1210, 287 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210287KBETA-ND TNPW1210287KBETA 66C1662
Product Name Chip Resistor - Surface Mount RES 287K OHM 1/3W 0.1% 1210 Tnpw, 1210, 287 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details