Vishay Intertechnology, Inc. RES 280 OHM 1/3W 0.1% 1210 TNPW1210280RBEEA

Description
RES 280ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 280ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/3W 0.1% 1210 - TNPW1210280RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/3W 0.1% 1210
TNPW1210280RBEEA
RES 280 OHM 1/3W 0.1% 1210 TNPW1210280RBEEA
RES 280ohm 1/3W 0.1% 1210

RES 280ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210280RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210280RBEEA-ND
Chip Resistor - Surface Mount TNPW1210280RBEEA-ND
280 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

280 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210280RBEEA TNPW1210280RBEEA-ND
Product Name RES 280 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers