Vishay Intertechnology, Inc. Vishay/DaleRES 280K OHM 1/3W 0.1% 1210 TNPW1210280KBETA

Description
Vishay/DaleRES 280Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 280Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 280K OHM 1/3W 0.1% 1210 - TNPW1210280KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 280K OHM 1/3W 0.1% 1210
TNPW1210280KBETA
Vishay/DaleRES 280K OHM 1/3W 0.1% 1210 TNPW1210280KBETA
Vishay/DaleRES 280Kohm 1/3W 0.1% 1210

Vishay/DaleRES 280Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210280KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210280KBETA-ND
Chip Resistor - Surface Mount TNPW1210280KBETA-ND
280 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

280 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210280KBETA TNPW1210280KBETA-ND
Product Name Vishay/DaleRES 280K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 280000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD244JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers