Vishay Intertechnology, Inc. RES 27.4K OHM 1/3W 0.1% 1210 TNPW121027K4BEEA

Description
RES 27.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 27.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/3W 0.1% 1210 - TNPW121027K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/3W 0.1% 1210
TNPW121027K4BEEA
RES 27.4K OHM 1/3W 0.1% 1210 TNPW121027K4BEEA
RES 27.4Kohm 1/3W 0.1% 1210

RES 27.4Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121027K4BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121027K4BEEA-ND
Chip Resistor - Surface Mount TNPW121027K4BEEA-ND
27.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121027K4BEEA TNPW121027K4BEEA-ND
Product Name RES 27.4K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details