Vishay Intertechnology, Inc. Res Thin Film 1210 274 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW1210274RBECN

Description
Res Thin Film 1210 274 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1210 274 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1210 274 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R - TNPW1210274RBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1210 274 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
TNPW1210274RBECN
Res Thin Film 1210 274 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW1210274RBECN
Res Thin Film 1210 274 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1210 274 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210274RBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210274RBECN-ND
Chip Resistor - Surface Mount TNPW1210274RBECN-ND
274 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

274 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 274 Ohm, 0.1%, 25 Ppm Vishay - 66C1658 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 274 Ohm, 0.1%, 25 Ppm Vishay
66C1658
Tnpw, 1210, 274 Ohm, 0.1%, 25 Ppm Vishay 66C1658
TNPW, 1210, 274 Ohm, 0.1%, 25 ppm

TNPW, 1210, 274 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210274RBECN TNPW1210274RBECN-ND 66C1658
Product Name Res Thin Film 1210 274 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 1210, 274 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 3 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details