Vishay/DaleRES 274Kohm 1/3W 0.1% 1210
274 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW1210274KBETA | TNPW1210274KBETA-ND |
| Product Name | Vishay/DaleRES 274K OHM 1/3W 0.1% 1210 | Chip Resistor - Surface Mount |
| Resistance Range | 274000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 3 watts | 0.3330 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |