Vishay Intertechnology, Inc. RES 267 OHM 1/3W 0.1% 1210 TNPW1210267RBETA

Description
RES 267ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 267ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/3W 0.1% 1210 - TNPW1210267RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/3W 0.1% 1210
TNPW1210267RBETA
RES 267 OHM 1/3W 0.1% 1210 TNPW1210267RBETA
RES 267ohm 1/3W 0.1% 1210

RES 267ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210267RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210267RBETA-ND
Chip Resistor - Surface Mount TNPW1210267RBETA-ND
267 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

267 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 267 Ohm, 0.1%, 25 Ppm Vishay - 66C1653 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 267 Ohm, 0.1%, 25 Ppm Vishay
66C1653
Tnpw, 1210, 267 Ohm, 0.1%, 25 Ppm Vishay 66C1653
TNPW, 1210, 267 Ohm, 0.1%, 25 ppm

TNPW, 1210, 267 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210267RBETA TNPW1210267RBETA-ND 66C1653
Product Name RES 267 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 267 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details