Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1210267RBECN

Description
267 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
267 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1210267RBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210267RBECN-ND
Chip Resistor - Surface Mount TNPW1210267RBECN-ND
267 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

267 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 267 Ohm, 0.1%, 25 Ppm Vishay - 66C1652 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 267 Ohm, 0.1%, 25 Ppm Vishay
66C1652
Tnpw, 1210, 267 Ohm, 0.1%, 25 Ppm Vishay 66C1652
TNPW, 1210, 267 Ohm, 0.1%, 25 ppm

TNPW, 1210, 267 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW1210267RBECN-ND 66C1652
Product Name Chip Resistor - Surface Mount Tnpw, 1210, 267 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers