Vishay Intertechnology, Inc. RES 25.5K OHM 1/3W 0.1% 1210 TNPW121025K5BETA

Description
RES 25.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 25.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/3W 0.1% 1210 - TNPW121025K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/3W 0.1% 1210
TNPW121025K5BETA
RES 25.5K OHM 1/3W 0.1% 1210 TNPW121025K5BETA
RES 25.5Kohm 1/3W 0.1% 1210

RES 25.5Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121025K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121025K5BETA-ND
Chip Resistor - Surface Mount TNPW121025K5BETA-ND
25.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

25.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 25.5 Kohm, 0.1%, 25 Ppm Vishay - 66C1645 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 25.5 Kohm, 0.1%, 25 Ppm Vishay
66C1645
Tnpw, 1210, 25.5 Kohm, 0.1%, 25 Ppm Vishay 66C1645
TNPW, 1210, 25.5 kOhm, 0.1%, 25 ppm

TNPW, 1210, 25.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121025K5BETA TNPW121025K5BETA-ND 66C1645
Product Name RES 25.5K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 25.5 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details