Vishay Intertechnology, Inc. RES 255K OHM 1/3W 0.1% 1210 TNPW1210255KBETA

Description
RES 255Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 255Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/3W 0.1% 1210 - TNPW1210255KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/3W 0.1% 1210
TNPW1210255KBETA
RES 255K OHM 1/3W 0.1% 1210 TNPW1210255KBETA
RES 255Kohm 1/3W 0.1% 1210

RES 255Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210255KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210255KBETA-ND
Chip Resistor - Surface Mount TNPW1210255KBETA-ND
255 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

255 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210255KBETA TNPW1210255KBETA-ND
Product Name RES 255K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 255000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details