Vishay Intertechnology, Inc. RES 24.9K OHM 1/3W 0.1% 1210 TNPW121024K9BETA

Description
RES 24.9Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 24.9Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/3W 0.1% 1210 - TNPW121024K9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/3W 0.1% 1210
TNPW121024K9BETA
RES 24.9K OHM 1/3W 0.1% 1210 TNPW121024K9BETA
RES 24.9Kohm 1/3W 0.1% 1210

RES 24.9Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121024K9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121024K9BETA-ND
Chip Resistor - Surface Mount TNPW121024K9BETA-ND
24.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

24.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121024K9BETA TNPW121024K9BETA-ND
Product Name RES 24.9K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details