Vishay Intertechnology, Inc. RES 24.3K OHM 1/3W 0.1% 1210 TNPW121024K3BEEA

Description
RES 24.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 24.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/3W 0.1% 1210 - TNPW121024K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/3W 0.1% 1210
TNPW121024K3BEEA
RES 24.3K OHM 1/3W 0.1% 1210 TNPW121024K3BEEA
RES 24.3Kohm 1/3W 0.1% 1210

RES 24.3Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121024K3BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121024K3BEEA-ND
Chip Resistor - Surface Mount TNPW121024K3BEEA-ND
24.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121024K3BEEA TNPW121024K3BEEA-ND
Product Name RES 24.3K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details