Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW121024K0FETA

Description
24 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
24 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW121024K0FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121024K0FETA-ND
Chip Resistor - Surface Mount TNPW121024K0FETA-ND
24 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

24 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 1210 24K Ohm 1% 1/3W ¦25ppm/¦C SMD Blister T/R - TNPW121024K0FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1210 24K Ohm 1% 1/3W ¦25ppm/¦C SMD Blister T/R
TNPW121024K0FETA
Res Thin Film 1210 24K Ohm 1% 1/3W ¦25ppm/¦C SMD Blister T/R TNPW121024K0FETA
Res Thin Film 1210 24K Ohm 1% 1/3W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1210 24K Ohm 1% 1/3W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1210, 24 Kohm, 1%, 25 Ppm Vishay - 66C1636 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 24 Kohm, 1%, 25 Ppm Vishay
66C1636
Tnpw, 1210, 24 Kohm, 1%, 25 Ppm Vishay 66C1636
TNPW, 1210, 24 kOhm, 1%, 25 ppm

TNPW, 1210, 24 kOhm, 1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW121024K0FETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121024K0FETA
Chip Resistor - Surface Mount TNPW121024K0FETA
RES 24K OHM 1% 1/3W 1210

RES 24K OHM 1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW121024K0FETA-ND TNPW121024K0FETA 66C1636 TNPW121024K0FETA
Product Name Chip Resistor - Surface Mount Res Thin Film 1210 24K Ohm 1% 1/3W ¦25ppm/¦C SMD Blister T/R Tnpw, 1210, 24 Kohm, 1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details