Vishay Intertechnology, Inc. RES 24.0K OHM 1/3W 0.1% 1210 TNPW121024K0BEEN

Description
RES 24.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 24.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/3W 0.1% 1210 - TNPW121024K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/3W 0.1% 1210
TNPW121024K0BEEN
RES 24.0K OHM 1/3W 0.1% 1210 TNPW121024K0BEEN
RES 24.0Kohm 1/3W 0.1% 1210

RES 24.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121024K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121024K0BEEN-ND
Chip Resistor - Surface Mount TNPW121024K0BEEN-ND
24 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121024K0BEEN TNPW121024K0BEEN-ND
Product Name RES 24.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers