Vishay Intertechnology, Inc. RES 249 OHM 1/3W 0.1% 1210 TNPW1210249RBEEA

Description
RES 249ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 249ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/3W 0.1% 1210 - TNPW1210249RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/3W 0.1% 1210
TNPW1210249RBEEA
RES 249 OHM 1/3W 0.1% 1210 TNPW1210249RBEEA
RES 249ohm 1/3W 0.1% 1210

RES 249ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210249RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210249RBEEA-ND
Chip Resistor - Surface Mount TNPW1210249RBEEA-ND
249 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210249RBEEA TNPW1210249RBEEA-ND
Product Name RES 249 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers