Vishay Intertechnology, Inc. RES 243 OHM 1/3W 0.1% 1210 TNPW1210243RBETA

Description
RES 243ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 243ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/3W 0.1% 1210 - TNPW1210243RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/3W 0.1% 1210
TNPW1210243RBETA
RES 243 OHM 1/3W 0.1% 1210 TNPW1210243RBETA
RES 243ohm 1/3W 0.1% 1210

RES 243ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210243RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210243RBETA-ND
Chip Resistor - Surface Mount TNPW1210243RBETA-ND
243 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

243 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 243 Ohm, 0.1%, 25 Ppm Vishay - 66C1640 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 243 Ohm, 0.1%, 25 Ppm Vishay
66C1640
Tnpw, 1210, 243 Ohm, 0.1%, 25 Ppm Vishay 66C1640
TNPW, 1210, 243 Ohm, 0.1%, 25 ppm

TNPW, 1210, 243 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210243RBETA TNPW1210243RBETA-ND 66C1640
Product Name RES 243 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 243 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers