Vishay Intertechnology, Inc. RES 243K OHM 1/3W 0.1% 1210 TNPW1210243KBEEN

Description
RES 243Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 243Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/3W 0.1% 1210 - TNPW1210243KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/3W 0.1% 1210
TNPW1210243KBEEN
RES 243K OHM 1/3W 0.1% 1210 TNPW1210243KBEEN
RES 243Kohm 1/3W 0.1% 1210

RES 243Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210243KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210243KBEEN-ND
Chip Resistor - Surface Mount TNPW1210243KBEEN-ND
243 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

243 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210243KBEEN TNPW1210243KBEEN-ND
Product Name RES 243K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details