Vishay Intertechnology, Inc. RES 23.7K OHM 1/3W 0.1% 1210 TNPW121023K7BEEN

Description
RES 23.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 23.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/3W 0.1% 1210 - TNPW121023K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/3W 0.1% 1210
TNPW121023K7BEEN
RES 23.7K OHM 1/3W 0.1% 1210 TNPW121023K7BEEN
RES 23.7Kohm 1/3W 0.1% 1210

RES 23.7Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121023K7BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121023K7BEEN-ND
Chip Resistor - Surface Mount TNPW121023K7BEEN-ND
23.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

23.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121023K7BEEN TNPW121023K7BEEN-ND
Product Name RES 23.7K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details