Vishay Intertechnology, Inc. Res Thin Film 1210 237 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW1210237RBECN

Description
Res Thin Film 1210 237 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1210 237 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1210 237 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R - TNPW1210237RBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1210 237 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
TNPW1210237RBECN
Res Thin Film 1210 237 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW1210237RBECN
Res Thin Film 1210 237 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1210 237 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210237RBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210237RBECN-ND
Chip Resistor - Surface Mount TNPW1210237RBECN-ND
237 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

237 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210237RBECN TNPW1210237RBECN-ND
Product Name Res Thin Film 1210 237 Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 3 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers