Vishay Intertechnology, Inc. RES 232 OHM 1/3W 0.1% 1210 TNPW1210232RBEEN

Description
RES 232ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 232ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/3W 0.1% 1210 - TNPW1210232RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/3W 0.1% 1210
TNPW1210232RBEEN
RES 232 OHM 1/3W 0.1% 1210 TNPW1210232RBEEN
RES 232ohm 1/3W 0.1% 1210

RES 232ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210232RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210232RBEEN-ND
Chip Resistor - Surface Mount TNPW1210232RBEEN-ND
232 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

232 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210232RBEEN TNPW1210232RBEEN-ND
Product Name RES 232 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details